Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC09A0147K0GEK

Description
47k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
47k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC47KW-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC47KW-ND
Resistor Networks, Arrays CSC47KW-ND
47k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

47k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Res Thick Film NET 47K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk - CSC09A0147K0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 47K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk
CSC09A0147K0GEK
Res Thick Film NET 47K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk CSC09A0147K0GEK
Res Thick Film NET 47K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 47K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Resistor, Bussed Resistor Network, 8, 47Kohm, 2%, Sip; Resistance Vishay - 71M1509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 8, 47Kohm, 2%, Sip; Resistance Vishay
71M1509
Resistor, Bussed Resistor Network, 8, 47Kohm, 2%, Sip; Resistance Vishay 71M1509
RESISTOR, BUSSED RESISTOR NETWORK, 8, 47KOHM, 2%, SIP; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 8, 47KOHM, 2%, SIP; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC47KW-ND CSC09A0147K0GEK 71M1509
Product Name Resistor Networks, Arrays Res Thick Film NET 47K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk Resistor, Bussed Resistor Network, 8, 47Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP ThroughHole SIP
Resistance Range 47000 ohms 47000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details