Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC09A013K90GPA

Description
3.9k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
3.9k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC09A013K90GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC09A013K90GPA-ND
Resistor Networks, Arrays CSC09A013K90GPA-ND
3.9k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

3.9k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
RES NET 3.9K OHM 9P 8RES SIP - CSC09A013K90GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 3.9K OHM 9P 8RES SIP
CSC09A013K90GPA
RES NET 3.9K OHM 9P 8RES SIP CSC09A013K90GPA
RES NET 3.9Kohm 9P 8RES SIP

RES NET 3.9Kohm 9P 8RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC09A013K90GPA-ND CSC09A013K90GPA
Product Name Resistor Networks, Arrays RES NET 3.9K OHM 9P 8RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 3900 ohms 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers