Vishay Intertechnology, Inc. Resistor Networks & Arrays 9pin 3.3Kohms 2% Bussed CSC09A013K30GPA

Description
Resistor Networks & Arrays 9pin 3.3Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 9pin 3.3Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 9pin 3.3Kohms 2% Bussed - CSC09A013K30GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 9pin 3.3Kohms 2% Bussed
CSC09A013K30GPA
Resistor Networks & Arrays 9pin 3.3Kohms 2% Bussed CSC09A013K30GPA
Resistor Networks & Arrays 9pin 3.3Kohms 2% Bussed

Resistor Networks & Arrays 9pin 3.3Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC09A013K30GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC09A013K30GPA-ND
Resistor Networks, Arrays CSC09A013K30GPA-ND
3.3k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

3.3k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Csc, , 3.3 Kohm, 2% Vishay - 43C6858 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 3.3 Kohm, 2% Vishay
43C6858
Csc, , 3.3 Kohm, 2% Vishay 43C6858
CSC, , 3.3 kOhm, 2%

CSC, , 3.3 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC09A013K30GPA CSC09A013K30GPA-ND 43C6858
Product Name Resistor Networks & Arrays 9pin 3.3Kohms 2% Bussed Resistor Networks, Arrays Csc, , 3.3 Kohm, 2% Vishay
Configuration Chip Array Chip Array Single Resistor
Resistance Range 3300 ohms 3300 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details