Vishay Precision Group Csc, , 340 Ohm, 1% Vishay CSC09A01340RFPA

Description
CSC, , 340 Ohm, 1%
Description
CSC, , 340 Ohm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 340 Ohm, 1% Vishay - 43C6866 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 340 Ohm, 1% Vishay
43C6866
Csc, , 340 Ohm, 1% Vishay 43C6866
CSC, , 340 Ohm, 1%

CSC, , 340 Ohm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6866
Product Name Csc, , 340 Ohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details