Arrays",RES ARRAY 33Kohm 8 RES 9SIP
33k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC09A0133K0GPA | CSC33KX-ND |
| Product Name | Arrays",RES ARRAY 33K OHM 8 RES 9SIP | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Resistance Range | 33000 ohms | 33000 ohms |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 9-SIP |