RES NET 220ohm 9P 8RES SIP
220 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC09A01220RGPA | CSC09A01220RGPA-ND |
| Product Name | RES NET 220 OHM 9P 8RES SIP | Resistor Networks, Arrays |
| Resistance Range | 220 ohms | 220 ohms |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 9-SIP |