Vishay Intertechnology, Inc. Resistor Networks & Arrays 9pin 1Kohms 2% Bussed CSC09A011K00GPA

Description
Resistor Networks & Arrays 9pin 1Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 9pin 1Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 9pin 1Kohms 2% Bussed - CSC09A011K00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 9pin 1Kohms 2% Bussed
CSC09A011K00GPA
Resistor Networks & Arrays 9pin 1Kohms 2% Bussed CSC09A011K00GPA
Resistor Networks & Arrays 9pin 1Kohms 2% Bussed

Resistor Networks & Arrays 9pin 1Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC1.0KX-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC1.0KX-ND
Resistor Networks, Arrays CSC1.0KX-ND
1k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC09A011K00GPA CSC1.0KX-ND
Product Name Resistor Networks & Arrays 9pin 1Kohms 2% Bussed Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details