Vishay Precision Group Thick Film Resistor NetworksSeries:CSC; Resistance:1kohm; Resistance Tolerance:+/- 2%; Power Ratin... CSC09A011K00GEK

Description
Thick Film Resistor NetworksSeries:CSC; Resistance:1kohm; Resistance Tolerance:+/- 2%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Resistor NetworksSeries:CSC; Resistance:1kohm; Resistance Tolerance:+/- 2%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor NetworksSeries:CSC; Resistance:1kohm; Resistance Tolerance:+/- 2%; Power Ratin... - CSC09A011K00GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworksSeries:CSC; Resistance:1kohm; Resistance Tolerance:+/- 2%; Power Ratin...
CSC09A011K00GEK
Thick Film Resistor NetworksSeries:CSC; Resistance:1kohm; Resistance Tolerance:+/- 2%; Power Ratin... CSC09A011K00GEK
Thick Film Resistor NetworksSeries:CSC; Resistance:1kohm; Resistance Tolerance:+/- 2%; Power Ratin...

Thick Film Resistor NetworksSeries:CSC; Resistance:1kohm; Resistance Tolerance:+/- 2%; Power Ratin...

Supplier's Site
Resistor Networks, Arrays - CSC1.0KW-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC1.0KW-ND
Resistor Networks, Arrays CSC1.0KW-ND
1k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 8, 1Kohm, 2%, Sip; Resistance Vishay - 71M1506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 8, 1Kohm, 2%, Sip; Resistance Vishay
71M1506
Resistor, Bussed Resistor Network, 8, 1Kohm, 2%, Sip; Resistance Vishay 71M1506
RESISTOR, BUSSED RESISTOR NETWORK, 8, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 8, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC09A011K00GEK CSC1.0KW-ND 71M1506
Product Name Thick Film Resistor NetworksSeries:CSC; Resistance:1kohm; Resistance Tolerance:+/- 2%; Power Ratin... Resistor Networks, Arrays Resistor, Bussed Resistor Network, 8, 1Kohm, 2%, Sip; Resistance Vishay
Technology / Construction Thick Film (Chip)
Tolerance 2 +/- % 2 +/- % 2 +/- %
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details