Vishay Intertechnology, Inc. RES NET 1K OHM 9P 8RES SIP CSC09A011K00FPA

Description
RES NET 1Kohm 9P 8RES SIP
Request a Quote Datasheet
Description
RES NET 1Kohm 9P 8RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1K OHM 9P 8RES SIP - CSC09A011K00FPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K OHM 9P 8RES SIP
CSC09A011K00FPA
RES NET 1K OHM 9P 8RES SIP CSC09A011K00FPA
RES NET 1Kohm 9P 8RES SIP

RES NET 1Kohm 9P 8RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC1.0KZ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC1.0KZ-ND
Resistor Networks, Arrays CSC1.0KZ-ND
1k Ohm ±1% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

1k Ohm ±1% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Csc, , 1 Kohm, 1% Vishay - 43C6822 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 1 Kohm, 1% Vishay
43C6822
Csc, , 1 Kohm, 1% Vishay 43C6822
CSC, , 1 kOhm, 1%

CSC, , 1 kOhm, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC09A011K00FPA CSC1.0KZ-ND 43C6822
Product Name RES NET 1K OHM 9P 8RES SIP Resistor Networks, Arrays Csc, , 1 Kohm, 1% Vishay
Resistance Range 1000 ohms 1000 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details