Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC09A0115K0GPA

Description
15k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
15k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC15KX-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC15KX-ND
Resistor Networks, Arrays CSC15KX-ND
15k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

15k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
RES NET 15K OHM 9P 8RES SIP - CSC09A0115K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 15K OHM 9P 8RES SIP
CSC09A0115K0GPA
RES NET 15K OHM 9P 8RES SIP CSC09A0115K0GPA
RES NET 15Kohm 9P 8RES SIP

RES NET 15Kohm 9P 8RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC15KX-ND CSC09A0115K0GPA
Product Name Resistor Networks, Arrays RES NET 15K OHM 9P 8RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 15000 ohms 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers