Vishay Precision Group Csc, , 13 Ohm, 2% Vishay CSC09A0113R0GPA

Description
CSC, , 13 Ohm, 2%
Description
CSC, , 13 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 13 Ohm, 2% Vishay - 43C6837 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 13 Ohm, 2% Vishay
43C6837
Csc, , 13 Ohm, 2% Vishay 43C6837
CSC, , 13 Ohm, 2%

CSC, , 13 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6837
Product Name Csc, , 13 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details