Vishay Precision Group Csc, , 130 Ohm, 2% Vishay CSC09A01130RGPA

Description
CSC, , 130 Ohm, 2%
Description
CSC, , 130 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 130 Ohm, 2% Vishay - 43C6838 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 130 Ohm, 2% Vishay
43C6838
Csc, , 130 Ohm, 2% Vishay 43C6838
CSC, , 130 Ohm, 2%

CSC, , 130 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6838
Product Name Csc, , 130 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details