Vishay Precision Group Resistor Networks, Arrays CSC09A0110K0GPA

Description
10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 541-CSC09A0110K0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-CSC09A0110K0GPA-ND
Resistor Networks, Arrays 541-CSC09A0110K0GPA-ND
10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
RES NET 10K OHM 9P 8RES SIP - CSC09A0110K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 9P 8RES SIP
CSC09A0110K0GPA
RES NET 10K OHM 9P 8RES SIP CSC09A0110K0GPA
RES NET 10Kohm 9P 8RES SIP

RES NET 10Kohm 9P 8RES SIP

Supplier's Site
Resistor, Bussed Resistor Network, 8, 10Kohm, 2%, Sip; Resistance Vishay - 70B5196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 8, 10Kohm, 2%, Sip; Resistance Vishay
70B5196
Resistor, Bussed Resistor Network, 8, 10Kohm, 2%, Sip; Resistance Vishay 70B5196
RESISTOR, BUSSED RESISTOR NETWORK, 8, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK, 8, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site
Resistor - 21286701 - Radwell International
Willingboro, NJ, United States
Resistor
21286701
Resistor 21286701
RESISTOR, BUSSED RESISTOR NETWORK, 8, 10KOHM, 2%, SIP; RESISTANCE:10KOHM; PRODUCT RANGE:CSC SERIES; NO. OF ELEMENTS:8ELEMENTS; NETWORK CIRCUIT TYPE:BUSSED; RESISTOR CASE STYLE:SIP; NO. OF PINS:9PINS; VOLTAGE RATING:100V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, BUSSED RESISTOR NETWORK, 8, 10KOHM, 2%, SIP; RESISTANCE:10KOHM; PRODUCT RANGE:CSC SERIES; NO. OF ELEMENTS:8ELEMENTS; NETWORK CIRCUIT TYPE:BUSSED; RESISTOR CASE STYLE:SIP; NO. OF PINS:9PINS; VOLTAGE RATING:100V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CSC09A0110K0GPA-ND CSC09A0110K0GPA 70B5196 21286701
Product Name Resistor Networks, Arrays RES NET 10K OHM 9P 8RES SIP Resistor, Bussed Resistor Network, 8, 10Kohm, 2%, Sip; Resistance Vishay Resistor
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers