Vishay Intertechnology, Inc. Res Thick Film NET 10K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk CSC09A0110K0GEK

Description
Res Thick Film NET 10K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Thick Film NET 10K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 10K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk - CSC09A0110K0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 10K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk
CSC09A0110K0GEK
Res Thick Film NET 10K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk CSC09A0110K0GEK
Res Thick Film NET 10K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 10K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Resistor Networks, Arrays - CSC10KW-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10KW-ND
Resistor Networks, Arrays CSC10KW-ND
10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Networks, Arrays - CSC09A0110K0GEK - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CSC09A0110K0GEK
Resistor Networks, Arrays CSC09A0110K0GEK
RES ARRAY 8 RES 10K OHM 9SIP

RES ARRAY 8 RES 10K OHM 9SIP

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number CSC09A0110K0GEK CSC10KW-ND CSC09A0110K0GEK
Product Name Res Thick Film NET 10K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk Resistor Networks, Arrays Resistor Networks, Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole; 9-SIP
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1.12 watts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details