Vishay Precision Group Csc, , 10 Kohm, 2% Vishay CSC09A0110K0GDA

Description
CSC, , 10 kOhm, 2%
Description
CSC, , 10 kOhm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 10 Kohm, 2% Vishay - 43C6829 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 10 Kohm, 2% Vishay
43C6829
Csc, , 10 Kohm, 2% Vishay 43C6829
CSC, , 10 kOhm, 2%

CSC, , 10 kOhm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6829
Product Name Csc, , 10 Kohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers