Vishay Intertechnology, Inc. RES 100K 5% 9 PIN SIP NTW CSC09A01104G

Description
RES 100K 5% 9 PIN SIP NTW
Request a Quote
Description
RES 100K 5% 9 PIN SIP NTW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 100K 5% 9 PIN SIP NTW - CSC09A01104G - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K 5% 9 PIN SIP NTW
CSC09A01104G
RES 100K 5% 9 PIN SIP NTW CSC09A01104G
RES 100K 5% 9 PIN SIP NTW

RES 100K 5% 9 PIN SIP NTW

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC09A01104G
Product Name RES 100K 5% 9 PIN SIP NTW
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers