Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08B05191AGPA

Description
330, 470 Ohm ±2% 250mW Power Per Element Dual Terminator 12 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
330, 470 Ohm ±2% 250mW Power Per Element Dual Terminator 12 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC08B05191AGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08B05191AGPA-ND
Resistor Networks, Arrays CSC08B05191AGPA-ND
330, 470 Ohm ±2% 250mW Power Per Element Dual Terminator 12 Resistor Network/Array ±100ppm/°C 8-SIP

330, 470 Ohm ±2% 250mW Power Per Element Dual Terminator 12 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Csc, , 191 Ohm, 2% Vishay - 43C6818 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 191 Ohm, 2% Vishay
43C6818
Csc, , 191 Ohm, 2% Vishay 43C6818
CSC, , 191 Ohm, 2%

CSC, , 191 Ohm, 2%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC08B05191AGPA-ND 43C6818
Product Name Resistor Networks, Arrays Csc, , 191 Ohm, 2% Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 330 to 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers