VISHAY PRECISION GROUP
CSC08B0350K0FPA -- CSC, , 50 KOHM, 1% VISHAY
Vishay Precision Group
Csc, , 50 Kohm, 1% Vishay
CSC08B0350K0FPA
Description
CSC, , 50 kOhm, 1%
Description
CSC, , 50 kOhm, 1%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6807 |
|
Product Name
|
Csc, , 50 Kohm, 1% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
200000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details