Vishay Intertechnology, Inc. RES NET 470 OHM 8P 4RES SIP CSC08B03470RGPA

Description
RES NET 470ohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 470ohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 470 OHM 8P 4RES SIP - CSC08B03470RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 470 OHM 8P 4RES SIP
CSC08B03470RGPA
RES NET 470 OHM 8P 4RES SIP CSC08B03470RGPA
RES NET 470ohm 8P 4RES SIP

RES NET 470ohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC08B03470RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08B03470RGPA-ND
Resistor Networks, Arrays CSC08B03470RGPA-ND
470 Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

470 Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Csc, , 470 Ohm, 2% Vishay - 43C6805 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 470 Ohm, 2% Vishay
43C6805
Csc, , 470 Ohm, 2% Vishay 43C6805
CSC, , 470 Ohm, 2%

CSC, , 470 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08B03470RGPA CSC08B03470RGPA-ND 43C6805
Product Name RES NET 470 OHM 8P 4RES SIP Resistor Networks, Arrays Csc, , 470 Ohm, 2% Vishay
Resistance Range 470 ohms 470 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details