Vishay Precision Group Csc, , 390 Ohm, 2% Vishay CSC08B03390RGPA

Description
CSC, , 390 Ohm, 2%
Description
CSC, , 390 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 390 Ohm, 2% Vishay - 43C6800 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 390 Ohm, 2% Vishay
43C6800
Csc, , 390 Ohm, 2% Vishay 43C6800
CSC, , 390 Ohm, 2%

CSC, , 390 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6800
Product Name Csc, , 390 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details