Vishay Precision Group Csc, , 2.2 Kohm, 2% Vishay CSC08B032K20GPA

Description
CSC, , 2.2 kOhm, 2%
Description
CSC, , 2.2 kOhm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 2.2 Kohm, 2% Vishay - 43C6789 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 2.2 Kohm, 2% Vishay
43C6789
Csc, , 2.2 Kohm, 2% Vishay 43C6789
CSC, , 2.2 kOhm, 2%

CSC, , 2.2 kOhm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6789
Product Name Csc, , 2.2 Kohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details