VISHAY PRECISION GROUP
CSC08B0320K0FPA -- CSC, , 20 KOHM, 1% VISHAY
Vishay Precision Group
Csc, , 20 Kohm, 1% Vishay
CSC08B0320K0FPA
Description
CSC, , 20 kOhm, 1%
Description
CSC, , 20 kOhm, 1%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6791 |
|
Product Name
|
Csc, , 20 Kohm, 1% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9460 ohms
View Details
4 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details