Vishay Intertechnology, Inc. RES NET 1K OHM 8P 4RES SIP CSC08B031K00GPA

Description
RES NET 1Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 1Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1K OHM 8P 4RES SIP - CSC08B031K00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K OHM 8P 4RES SIP
CSC08B031K00GPA
RES NET 1K OHM 8P 4RES SIP CSC08B031K00GPA
RES NET 1Kohm 8P 4RES SIP

RES NET 1Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC08B031K00GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08B031K00GPA-ND
Resistor Networks, Arrays CSC08B031K00GPA-ND
1k Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

1k Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Csc, , 1 Kohm, 2% Vishay - 43C6776 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 1 Kohm, 2% Vishay
43C6776
Csc, , 1 Kohm, 2% Vishay 43C6776
CSC, , 1 kOhm, 2%

CSC, , 1 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08B031K00GPA CSC08B031K00GPA-ND 43C6776
Product Name RES NET 1K OHM 8P 4RES SIP Resistor Networks, Arrays Csc, , 1 Kohm, 2% Vishay
Resistance Range 1000 ohms 1000 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers