Vishay Precision Group Csc, , 10 Kohm, 5% Vishay CSC08B0310K0JPA

Description
CSC, , 10 kOhm, 5%
Description
CSC, , 10 kOhm, 5%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 10 Kohm, 5% Vishay - 43C6782 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 10 Kohm, 5% Vishay
43C6782
Csc, , 10 Kohm, 5% Vishay 43C6782
CSC, , 10 kOhm, 5%

CSC, , 10 kOhm, 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6782
Product Name Csc, , 10 Kohm, 5% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details