Vishay Intertechnology, Inc. Arrays",RES ARRAY 10K OHM 4 RES 8SIP CSC08B0310K0FEK

Description
Arrays",RES ARRAY 10Kohm 4 RES 8SIP
Request a Quote Datasheet
Description
Arrays",RES ARRAY 10Kohm 4 RES 8SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 10K OHM 4 RES 8SIP
CSC08B0310K0FEK
Arrays",RES ARRAY 10K OHM 4 RES 8SIP CSC08B0310K0FEK
Arrays",RES ARRAY 10Kohm 4 RES 8SIP

Arrays",RES ARRAY 10Kohm 4 RES 8SIP

Supplier's Site
Resistor Networks, Arrays - CSC10KU-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10KU-ND
Resistor Networks, Arrays CSC10KU-ND
10k Ohm ±1% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

10k Ohm ±1% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC08B0310K0FEK CSC10KU-ND
Product Name Arrays",RES ARRAY 10K OHM 4 RES 8SIP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 10000 ohms 10000 ohms
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details