Vishay Precision Group Csc, , 470 Ohm, 2% Vishay CSC08B01470RGPA

Description
CSC, , 470 Ohm, 2%
Description
CSC, , 470 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 470 Ohm, 2% Vishay - 43C6773 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 470 Ohm, 2% Vishay
43C6773
Csc, , 470 Ohm, 2% Vishay 43C6773
CSC, , 470 Ohm, 2%

CSC, , 470 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6773
Product Name Csc, , 470 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers