VISHAY PRECISION GROUP
CSC08B013K30JPA -- CSC, , 3.3 KOHM, 5% VISHAY
Vishay Precision Group
Csc, , 3.3 Kohm, 5% Vishay
CSC08B013K30JPA
Description
CSC, , 3.3 kOhm, 5%
Description
CSC, , 3.3 kOhm, 5%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6770 |
|
Product Name
|
Csc, , 3.3 Kohm, 5% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
76800 ohms
View Details
3 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details