Vishay Precision Group Csc, , 2.7 Kohm, 2% Vishay CSC08B012K70GPA

Description
CSC, , 2.7 kOhm, 2%
Description
CSC, , 2.7 kOhm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 2.7 Kohm, 2% Vishay - 43C6767 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 2.7 Kohm, 2% Vishay
43C6767
Csc, , 2.7 Kohm, 2% Vishay 43C6767
CSC, , 2.7 kOhm, 2%

CSC, , 2.7 kOhm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6767
Product Name Csc, , 2.7 Kohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers