VISHAY PRECISION GROUP
CSC08B011K20GPA -- CSC, , 1.2 KOHM, 2% VISHAY
Vishay Precision Group
Csc, , 1.2 Kohm, 2% Vishay
CSC08B011K20GPA
Description
CSC, , 1.2 kOhm, 2%
Description
CSC, , 1.2 kOhm, 2%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6758 |
|
Product Name
|
Csc, , 1.2 Kohm, 2% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
330 ohms
Tolerance
5 +/- %
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details