Vishay Precision Group Res Thick Film NET 10K Ohm 2% 1.3W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag CSC08B0110K0GPA

Description
Res Thick Film NET 10K Ohm 2% 1.3W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag
Request a Quote
Description
Res Thick Film NET 10K Ohm 2% 1.3W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 10K Ohm 2% 1.3W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag - CSC08B0110K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 10K Ohm 2% 1.3W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag
CSC08B0110K0GPA
Res Thick Film NET 10K Ohm 2% 1.3W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag CSC08B0110K0GPA
Res Thick Film NET 10K Ohm 2% 1.3W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag

Res Thick Film NET 10K Ohm 2% 1.3W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag

Supplier's Site
Csc, , 10 Kohm, 2% Vishay - 43C6761 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 10 Kohm, 2% Vishay
43C6761
Csc, , 10 Kohm, 2% Vishay 43C6761
CSC, , 10 kOhm, 2%

CSC, , 10 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC08B0110K0GPA 43C6761
Product Name Res Thick Film NET 10K Ohm 2% 1.3W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag Csc, , 10 Kohm, 2% Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers