Res Thick Film NET 100K Ohm 2% 1.3W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC08B01100KGPA | 43C6763 |
| Product Name | Res Thick Film NET 100K Ohm 2% 1.3W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag | Csc, , 100 Kohm, 2% Vishay |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 2 +/- % |