VISHAY PRECISION GROUP
CSC08A05181AGPA -- CSC, , 181 OHM, 2% VISHAY
Vishay Precision Group
Csc, , 181 Ohm, 2% Vishay
CSC08A05181AGPA
Description
CSC, , 181 Ohm, 2%
Description
CSC, , 181 Ohm, 2%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
44F8918 |
|
Product Name
|
Csc, , 181 Ohm, 2% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
200000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details