Vishay Precision Group Csc, , 102 Ohm, 2% Vishay CSC08A05102AGPA

Description
CSC, , 102 Ohm, 2%
Description
CSC, , 102 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 102 Ohm, 2% Vishay - 43C6751 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 102 Ohm, 2% Vishay
43C6751
Csc, , 102 Ohm, 2% Vishay 43C6751
CSC, , 102 Ohm, 2%

CSC, , 102 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6751
Product Name Csc, , 102 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details