Vishay Intertechnology, Inc. Resistor Networks, Arrays - CSC08A05102AGEK CSC08A05102AGEK

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038139-CSC08A05102A GEK Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Number of Pins: 8 Categories: Resistor Networks,Arrays Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038139-CSC08A05102A GEK Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Number of Pins: 8 Categories: Resistor Networks,Arrays Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC08A05102AGEK - 1038139-CSC08A05102AGEK - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CSC08A05102AGEK
1038139-CSC08A05102AGEK
Resistor Networks, Arrays - CSC08A05102AGEK 1038139-CSC08A05102AGEK
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038139-CSC08A05102A GEK Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Number of Pins: 8 Categories: Resistor Networks,Arrays Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038139-CSC08A05102AGEK
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
Number of Pins: 8
Categories: Resistor Networks,Arrays
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Dual Resistor - 50-CSC08A05102AGEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Resistor
50-CSC08A05102AGEK
Dual Resistor 50-CSC08A05102AGEK
Conformal, Sip, 8PIN, Dual Term, 152/332G, 2%, Bulk Product overview: CSC08A05102AGEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Dual, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CSC08A05102AGEK can be used for catalog matching and distributor lookup.

Conformal, Sip, 8PIN, Dual Term, 152/332G, 2%, Bulk Product overview: CSC08A05102AGEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Dual, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CSC08A05102AGEK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1038139-CSC08A05102AGEK 50-CSC08A05102AGEK
Product Name Resistor Networks, Arrays - CSC08A05102AGEK Dual Resistor
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers