Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08A03820RGPA

Description
820 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
820 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC820R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC820R-ND
Resistor Networks, Arrays CSC820R-ND
820 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

820 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES NET 820 OHM 8P 4RES SIP - CSC08A03820RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 820 OHM 8P 4RES SIP
CSC08A03820RGPA
RES NET 820 OHM 8P 4RES SIP CSC08A03820RGPA
RES NET 820ohm 8P 4RES SIP

RES NET 820ohm 8P 4RES SIP

Supplier's Site
Csc, , 820 Ohm, 2% Vishay - 43C6750 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 820 Ohm, 2% Vishay
43C6750
Csc, , 820 Ohm, 2% Vishay 43C6750
CSC, , 820 Ohm, 2%

CSC, , 820 Ohm, 2%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC820R-ND CSC08A03820RGPA 43C6750
Product Name Resistor Networks, Arrays RES NET 820 OHM 8P 4RES SIP Csc, , 820 Ohm, 2% Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details