Vishay Precision Group Resistor Networks & Arrays 8pin 820Kohms 2% Isolated CSC08A03820KGPA

Description
Resistor Networks & Arrays 8pin 820Kohms 2% Isolated
Request a Quote
Description
Resistor Networks & Arrays 8pin 820Kohms 2% Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8pin 820Kohms 2% Isolated - CSC08A03820KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 820Kohms 2% Isolated
CSC08A03820KGPA
Resistor Networks & Arrays 8pin 820Kohms 2% Isolated CSC08A03820KGPA
Resistor Networks & Arrays 8pin 820Kohms 2% Isolated

Resistor Networks & Arrays 8pin 820Kohms 2% Isolated

Supplier's Site
Csc, , 820 Kohm, 2% Vishay - 43C6748 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 820 Kohm, 2% Vishay
43C6748
Csc, , 820 Kohm, 2% Vishay 43C6748
CSC, , 820 kOhm, 2%

CSC, , 820 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC08A03820KGPA 43C6748
Product Name Resistor Networks & Arrays 8pin 820Kohms 2% Isolated Csc, , 820 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Resistor - 50-CN1J8TTE330J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 33 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details