VISHAY PRECISION GROUP
CSC08A0375R0JPA -- CSC, , 75 OHM, 5% VISHAY
Vishay Precision Group
Csc, , 75 Ohm, 5% Vishay
CSC08A0375R0JPA
Description
CSC, , 75 Ohm, 5%
Description
CSC, , 75 Ohm, 5%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6743 |
|
Product Name
|
Csc, , 75 Ohm, 5% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.0033 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details