Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Pin 6.8Kohms 2% Isolated CSC08A036K80GPA

Description
Resistor Networks & Arrays 8Pin 6.8Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Pin 6.8Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Pin 6.8Kohms 2% Isolated - CSC08A036K80GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Pin 6.8Kohms 2% Isolated
CSC08A036K80GPA
Resistor Networks & Arrays 8Pin 6.8Kohms 2% Isolated CSC08A036K80GPA
Resistor Networks & Arrays 8Pin 6.8Kohms 2% Isolated

Resistor Networks & Arrays 8Pin 6.8Kohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - CSC08A036K80GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08A036K80GPA-ND
Resistor Networks, Arrays CSC08A036K80GPA-ND
6.8k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

6.8k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC08A036K80GPA CSC08A036K80GPA-ND
Product Name Resistor Networks & Arrays 8Pin 6.8Kohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 6800 ohms 6800 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details