Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08A03680RGPA

Description
680 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
680 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC08A03680RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08A03680RGPA-ND
Resistor Networks, Arrays CSC08A03680RGPA-ND
680 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

680 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Networks & Arrays 8Pin 680ohms 2% Isolated - CSC08A03680RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Pin 680ohms 2% Isolated
CSC08A03680RGPA
Resistor Networks & Arrays 8Pin 680ohms 2% Isolated CSC08A03680RGPA
Resistor Networks & Arrays 8Pin 680ohms 2% Isolated

Resistor Networks & Arrays 8Pin 680ohms 2% Isolated

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC08A03680RGPA-ND CSC08A03680RGPA
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 8Pin 680ohms 2% Isolated
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers