Vishay Precision Group Csc, , 4.99 Kohm, 1% Vishay CSC08A034K99FPA

Description
CSC, , 4.99 kOhm, 1%
Description
CSC, , 4.99 kOhm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 4.99 Kohm, 1% Vishay - 43C6717 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 4.99 Kohm, 1% Vishay
43C6717
Csc, , 4.99 Kohm, 1% Vishay 43C6717
CSC, , 4.99 kOhm, 1%

CSC, , 4.99 kOhm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6717
Product Name Csc, , 4.99 Kohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details