Vishay Precision Group Csc, , 4.2 Kohm, 1% Vishay CSC08A034K20FPA

Description
CSC, , 4.2 kOhm, 1%
Description
CSC, , 4.2 kOhm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 4.2 Kohm, 1% Vishay - 43C6714 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 4.2 Kohm, 1% Vishay
43C6714
Csc, , 4.2 Kohm, 1% Vishay 43C6714
CSC, , 4.2 kOhm, 1%

CSC, , 4.2 kOhm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6714
Product Name Csc, , 4.2 Kohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details