Vishay Precision Group Csc, , 499 Ohm, 1% Vishay CSC08A03499RFPA

Description
CSC, , 499 Ohm, 1%
Description
CSC, , 499 Ohm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 499 Ohm, 1% Vishay - 92B1597 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 499 Ohm, 1% Vishay
92B1597
Csc, , 499 Ohm, 1% Vishay 92B1597
CSC, , 499 Ohm, 1%

CSC, , 499 Ohm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92B1597
Product Name Csc, , 499 Ohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details