Vishay Intertechnology, Inc. RES NET 499K OHM 8P 4RES SIP CSC08A03499KFPA

Description
RES NET 499Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 499Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 499K OHM 8P 4RES SIP - CSC08A03499KFPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 499K OHM 8P 4RES SIP
CSC08A03499KFPA
RES NET 499K OHM 8P 4RES SIP CSC08A03499KFPA
RES NET 499Kohm 8P 4RES SIP

RES NET 499Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC499KT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC499KT-ND
Resistor Networks, Arrays CSC499KT-ND
499k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

499k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Csc, , 499 Kohm, 1% Vishay - 43C6726 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 499 Kohm, 1% Vishay
43C6726
Csc, , 499 Kohm, 1% Vishay 43C6726
CSC, , 499 kOhm, 1%

CSC, , 499 kOhm, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A03499KFPA CSC499KT-ND 43C6726
Product Name RES NET 499K OHM 8P 4RES SIP Resistor Networks, Arrays Csc, , 499 Kohm, 1% Vishay
Resistance Range 499000 ohms 499000 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details