Vishay Intertechnology, Inc. Res Thick Film NET 47 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk CSC08A0347R0GEK

Description
Res Thick Film NET 47 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Thick Film NET 47 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 47 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk - CSC08A0347R0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 47 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk
CSC08A0347R0GEK
Res Thick Film NET 47 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk CSC08A0347R0GEK
Res Thick Film NET 47 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 47 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Resistor Networks, Arrays - CSC47Q-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC47Q-ND
Resistor Networks, Arrays CSC47Q-ND
47 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

47 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC08A0347R0GEK CSC47Q-ND
Product Name Res Thick Film NET 47 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk Resistor Networks, Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole; 8-SIP
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers