Vishay Precision Group Resistor Networks & Arrays 8pin 470Kohms 2% Isolated CSC08A03470KGPA

Description
Resistor Networks & Arrays 8pin 470Kohms 2% Isolated
Request a Quote
Description
Resistor Networks & Arrays 8pin 470Kohms 2% Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8pin 470Kohms 2% Isolated - CSC08A03470KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 470Kohms 2% Isolated
CSC08A03470KGPA
Resistor Networks & Arrays 8pin 470Kohms 2% Isolated CSC08A03470KGPA
Resistor Networks & Arrays 8pin 470Kohms 2% Isolated

Resistor Networks & Arrays 8pin 470Kohms 2% Isolated

Supplier's Site
Csc, , 470 Kohm, 2% Vishay - 43C6723 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 470 Kohm, 2% Vishay
43C6723
Csc, , 470 Kohm, 2% Vishay 43C6723
CSC, , 470 kOhm, 2%

CSC, , 470 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC08A03470KGPA 43C6723
Product Name Resistor Networks & Arrays 8pin 470Kohms 2% Isolated Csc, , 470 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details