Vishay Precision Group Csc, , 470 Kohm, 1% Vishay CSC08A03470KFPA

Description
CSC, , 470 kOhm, 1%
Description
CSC, , 470 kOhm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 470 Kohm, 1% Vishay - 43C6722 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 470 Kohm, 1% Vishay
43C6722
Csc, , 470 Kohm, 1% Vishay 43C6722
CSC, , 470 kOhm, 1%

CSC, , 470 kOhm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6722
Product Name Csc, , 470 Kohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details