Vishay Precision Group Csc, , 39 Kohm, 1% Vishay CSC08A0339K0FPA

Description
CSC, , 39 kOhm, 1%
Description
CSC, , 39 kOhm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 39 Kohm, 1% Vishay - 43C6711 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 39 Kohm, 1% Vishay
43C6711
Csc, , 39 Kohm, 1% Vishay 43C6711
CSC, , 39 kOhm, 1%

CSC, , 39 kOhm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6711
Product Name Csc, , 39 Kohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers