Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08A0333R0GEK

Description
33 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet
Description
33 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC33Q-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC33Q-ND
Resistor Networks, Arrays CSC33Q-ND
33 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

33 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

Buy Now Datasheet
Res Thick Film NET 33 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk - CSC08A0333R0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 33 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk
CSC08A0333R0GEK
Res Thick Film NET 33 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk CSC08A0333R0GEK
Res Thick Film NET 33 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 33 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC33Q-ND CSC08A0333R0GEK
Product Name Resistor Networks, Arrays Res Thick Film NET 33 Ohm 2% 1W ¦250ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP ThroughHole
Resistance Range 33 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details