Vishay Precision Group Csc, , 330 Ohm, 5% Vishay CSC08A03330RJPA

Description
CSC, , 330 Ohm, 5%
Description
CSC, , 330 Ohm, 5%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 330 Ohm, 5% Vishay - 43C6708 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 330 Ohm, 5% Vishay
43C6708
Csc, , 330 Ohm, 5% Vishay 43C6708
CSC, , 330 Ohm, 5%

CSC, , 330 Ohm, 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6708
Product Name Csc, , 330 Ohm, 5% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details