Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08A03330RGEK

Description
330 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
330 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC330Q-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC330Q-ND
Resistor Networks, Arrays CSC330Q-ND
330 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

330 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Thick Film Resistor NetworksSeries:CSC; Resistance:330ohm; Resistance Tolerance:+/- 2%; Power Rati... - CSC08A03330RGEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworksSeries:CSC; Resistance:330ohm; Resistance Tolerance:+/- 2%; Power Rati...
CSC08A03330RGEK
Thick Film Resistor NetworksSeries:CSC; Resistance:330ohm; Resistance Tolerance:+/- 2%; Power Rati... CSC08A03330RGEK
Thick Film Resistor NetworksSeries:CSC; Resistance:330ohm; Resistance Tolerance:+/- 2%; Power Rati...

Thick Film Resistor NetworksSeries:CSC; Resistance:330ohm; Resistance Tolerance:+/- 2%; Power Rati...

Supplier's Site
Resistor, Iso Res N/w, 4, 330 Ohm, 0.02, Sip; Resistance Vishay - 71M1504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w, 4, 330 Ohm, 0.02, Sip; Resistance Vishay
71M1504
Resistor, Iso Res N/w, 4, 330 Ohm, 0.02, Sip; Resistance Vishay 71M1504
RESISTOR, ISO RES N/W, 4, 330 OHM, 0.02, SIP; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mWRoHS Compliant: Yes

RESISTOR, ISO RES N/W, 4, 330 OHM, 0.02, SIP; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC330Q-ND CSC08A03330RGEK 71M1504
Product Name Resistor Networks, Arrays Thick Film Resistor NetworksSeries:CSC; Resistance:330ohm; Resistance Tolerance:+/- 2%; Power Rati... Resistor, Iso Res N/w, 4, 330 Ohm, 0.02, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res Thick Film Array 10K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Automotive T/R - 430-CN1J4TTD103J - Utmel Electronic Limited
Specs
Configuration Chip Array
Category / Application Automotive
Technology / Construction Thick Film (Chip)
View Details